Knowles Microphones EA-21843-C36

Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EA-21843-C36
Microphones EA-21843-C36
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT

Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 3S PORT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number EA-21843-C36
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details