Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
KNOWLES
EA-21842-035 -- MICROPHONES
Knowles
Microphones
EA-21842-035
Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EA-21842-035
Microphones
EA-21842-035
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT
Microphones 5.56 X 3.98 X 2.21MM -59 SENS, 12S PORT
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Audio Microphones
Product Number
EA-21842-035
Product Name
Microphones
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
287740
Specs
Sensitivity
6.31 mV/Pa (43502 mV/psi)
Impedance
2200 ohms
View Details
Infineon Technologies AG
Microphones
IM70A135V01XTMA1
Specs
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
70 dB
View Details
2
suppliers
Computer Network Accessories, Inc.
Clip-On Computer Mic
88-508
View Details
Wharfedale Pro
KM-1
Specs
Directivity
Supercardioid
Frequency Response
40 to 16000 Hz
Sensitivity
2.82 mV/Pa (19432 mV/psi)
View Details