Pump Solutions Group MOUVEX Vane Enterprise Compressor E106

Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor
Datasheet
Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOUVEX Vane Enterprise Compressor - E106 - Pump Solutions Group
Redlands, CA, USA
MOUVEX Vane Enterprise Compressor
E106
MOUVEX Vane Enterprise Compressor E106
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor

Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps.
Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available.
Features

• Tough liquid Transport partner
• The compact compressors are constructed of corrosion-resistant,
• hard-coated cast iron to withstand harsh environmental and
• operating conditions.
• They address containment concerns purity standards and
• evacuation of residual product.
• Easy disassembly and reassembly
• The unique blade inspection port on the E106 offers easy
• inspection without removing the compressor from service
• (European Patent 0.083.481)
• The blade can be inspected without disassembling the compressor

Supplier's Site
Enterprise Series - E106 - MOUVEX-Blackmer
Auxerre, Yonne, France
Enterprise Series
E106
Enterprise Series E106
Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast iron to withstand harsh environmental and operating conditions. They address containment concerns, purity standards and evacuation of residual product. A patented clamping device allows for easy disassembly and reassembly. The unique blade inspection port on the E106 offers easy inspection without removing the compressor from service.

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast iron to withstand harsh environmental and operating conditions. They address containment concerns, purity standards and evacuation of residual product. A patented clamping device allows for easy disassembly and reassembly. The unique blade inspection port on the E106 offers easy inspection without removing the compressor from service.

Datasheet

Technical Specifications

  Pump Solutions Group MOUVEX-Blackmer
Product Category Rotary Vane Vacuum Pumps and Systems Vacuum Pumps and Vacuum Generators
Product Number E106 E106
Product Name MOUVEX Vane Enterprise Compressor Enterprise Series
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 128 CFM (218 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Industrial, Dry Rotary Lobe Vacuum Booster - Puma WP 1250 D2, 2000 D2, 4500 B2 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details