The DSM105Q030W075PB is a 30 Vdc standard supercapacitor module with a capacitance of 1.0 F, a maximum ESR of 1818 mΩ, and an integrated cable assembly with a Molex Mini-Lock connector. It features passive balancing, operates within a temperature range of -40°C to +65°C, and measures 54 mm in length, 30 mm in width, and 22 mm in height. The module is RoHS compliant, uses UL 810A recognized cells, and includes integrated cell balancing for safe operation.
Modules / Standard Modules
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
1F, 30V, 54X30X22MM, STD MOD
Standard Supercapacitor Modules 1µF 30V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM105Q030W075PB | DSM105Q030W075PB | 338-DSM105Q030W075PB-ND | 2002-DSM105Q030W075PB |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1 microF | |
| WVDC | 30 volts | 30 volts | 30 volts |