The DSF305Q3R0 is a 3-volt supercapacitor designed for high pulse power applications, such as battery backup and energy harvesting. It has a capacitance of 3.0 F, an ESR of 1.4 Ω at 1 kHz, and a maximum leakage current of 140 μA. The part measures 8 mm in diameter and 20 mm in height, with a lead spacing of 3.5 mm and lead diameter of 0.6 mm. It operates from -40°C to +85°C, supports 500,000 charge/discharge cycles, and is RoHS compliant. Its voltage rating derates to 2.5 V at +85°C. Energy density is 3.8 W·h/kg, and power density is 6.6 W/g at rated voltage.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
3F (EDLC) Supercapacitor 3V Radial, Can 80mOhm @ 1kHz 1000 Hrs @ 65°C
3 Volt Supercapacitor 3V
Features
Applications
3F 3.0V 8*20
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF305Q3R0 | 338-DSF305Q3R0-ND | 2002-DSF305Q3R0 | DSF305Q3R0 | DSF305Q3R0 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 3.00E6 microF | 3.00E6 microF | 3.00E6 microF | 3.00E6 microF | |
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |