DSM105Q009W075PB is a 9V standard supercapacitor module with 1.0 farad capacitance, a -10% to +30% tolerance, and a passive balancing circuit. It features a Molex Mini-Lock connector, integrated cable assembly, and is rated for operation from -40°C to +65°C with a maximum storage temperature of +70°C. The module measures 27 mm in length, 27 mm in width, 9 mm in height, and has a 75 mm cable length. It has a rated ESR of 455 mΩ, a peak current of 3.1 A, and a leakage current of 0.3 mA at 72 hours.
Modules / Standard Modules
Standard Supercapacitor Modules 1µF 9V
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
1F, 9V, 27X27X9MM, STD MOD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM105Q009W075PB | 2002-DSM105Q009W075PB | DSM105Q009W075PB | 338-DSM105Q009W075PB-ND |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.00E6 microF | 1 microF | 1.00E6 microF | |
| WVDC | 9 volts | 9 volts | 9 volts |