OK International Long Reach Desolder Tip, 21.08 X 1.79Mm; For Use With Metcal DSC-9CN0010A

Description
LONG REACH DESOLDER TIP, 21.08 X 1.79MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.79mm; Tip / Nozzle Length:21.08mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet
Description
LONG REACH DESOLDER TIP, 21.08 X 1.79MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.79mm; Tip / Nozzle Length:21.08mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Reach Desolder Tip, 21.08 X 1.79Mm; For Use With Metcal - 55AC7388 - Newark, An Avnet Company
Chicago, IL, United States
Long Reach Desolder Tip, 21.08 X 1.79Mm; For Use With Metcal
55AC7388
Long Reach Desolder Tip, 21.08 X 1.79Mm; For Use With Metcal 55AC7388
LONG REACH DESOLDER TIP, 21.08 X 1.79MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.79mm; Tip / Nozzle Length:21.08mm; Product Range:DSC Series RoHS Compliant: NA

LONG REACH DESOLDER TIP, 21.08 X 1.79MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:1.79mm; Tip / Nozzle Length:21.08mm; Product Range:DSC Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7388
Product Name Long Reach Desolder Tip, 21.08 X 1.79Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details