OK International Standard Desolder Tip, 10.41Mm X 2.29Mm; For Use With Metcal DSC-7CN0015S

Description
STANDARD DESOLDER TIP, 10.41MM X 2.29MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.29mm; Tip / Nozzle Length:10.41mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 10.41MM X 2.29MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.29mm; Tip / Nozzle Length:10.41mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 10.41Mm X 2.29Mm; For Use With Metcal - 55AC7374 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 10.41Mm X 2.29Mm; For Use With Metcal
55AC7374
Standard Desolder Tip, 10.41Mm X 2.29Mm; For Use With Metcal 55AC7374
STANDARD DESOLDER TIP, 10.41MM X 2.29MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.29mm; Tip / Nozzle Length:10.41mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 10.41MM X 2.29MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.29mm; Tip / Nozzle Length:10.41mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7374
Product Name Standard Desolder Tip, 10.41Mm X 2.29Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details