OK International Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal DSC-6CN0024S

Description
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal - 55AC7366 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal
55AC7366
Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal 55AC7366
STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 9.14MM X 3.18MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:3.18mm; Tip / Nozzle Length:9.14mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7366
Product Name Standard Desolder Tip, 9.14Mm X 3.18Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details