OK International Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal DSC-6CN0008S

Description
STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal - 55AC7360 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal
55AC7360
Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal 55AC7360
STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 11.17MM X 1.68MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.68mm; Tip / Nozzle Length:11.17mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7360
Product Name Standard Desolder Tip, 11.17Mm X 1.68Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2024512 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details