The DCMC993U050CC2B is a screw terminal aluminum electrolytic capacitor designed for high capacitance applications such as power supply filtering and energy storage. It has a capacitance of 99,000 µF, a rated voltage of 50 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a case code CC2B with a diameter of 2.5 inches and a length of 4.125 inches. It has a maximum ESR of 12.0 mΩ at 25 °C and a maximum ripple current of 14.4 A at 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C with acceptable limits on capacitance, ESR, and leakage current. The insulation is polyester, and it uses a high post terminal style. The thermal-Pak™ extended cathode construction ensures cooler operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC993U050CC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |