The DCMC983U025BJ2B is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 98,000 µF and a tolerance of -10% to +50%. It features a 2-inch diameter case and a length of 3 5/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 13.6 A at 120 Hz and 85 °C. It meets endurance life test criteria of 2000 hours at full load and 85 °C with a maximum capacitance change of ±20%. The unit includes a 0.008-inch PVC sleeve and a polypropylene end disk for insulation.
Datasheet Summary Powered by GS/AI
The DCMC983U025BJ2B is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 98,000 µF and a tolerance of -10% to +50%. It features a 2-inch diameter case and a length of 3 5/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 13.6 A at 120 Hz and 85 °C. It meets endurance life test criteria of 2000 hours at full load and 85 °C with a maximum capacitance change of ±20%. The unit includes a 0.008-inch PVC sleeve and a polypropylene end disk for insulation.