Cornell Dubilier Aluminum Electrolytic DCMC963U010AJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC963U010AJ2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 96,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a case code AJ with a diameter of 1 3/8 inches and a length of 3 5/8 inches, and uses a high post terminal. It meets the endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling from the room-temperature limit. The maximum ESR at 120 Hz is 12.8 mΩ and the ripple current rating is 11.2 A at 85 °C.

Datasheet Summary
Powered by GS/AI

The DCMC963U010AJ2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 96,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a case code AJ with a diameter of 1 3/8 inches and a length of 3 5/8 inches, and uses a high post terminal. It meets the endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling from the room-temperature limit. The maximum ESR at 120 Hz is 12.8 mΩ and the ripple current rating is 11.2 A at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC963U010AJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC963U010AJ2B
Aluminum Electrolytic DCMC963U010AJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC963U010AJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details