The DCMC913U6R3AB2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 91,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of -10% +75%. It has a case size of 1 3/8 inches in diameter by 3 1/8 inches in length, a maximum ESR of 14.7 mΩ at 25 °C, and a rated ripple current of 9.4 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C with a maximum capacitance change of ±20% and ESR doubling. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and is insulated with a 0.008-inch PVC sleeve and 0.01-inch polypropylene end disk. Terminal type is high post, with a torque specification of 25 in·lb (2.82 N·m).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC913U6R3AB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |