The DCMC864U010DE2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 860,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 3-inch diameter and 5.125-inch length case, with a low-post terminal. It has a maximum ESR of 2.4 mΩ at 25 °C and a maximum ripple current of 44.4 A at 85 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with capacitance change limited to ±20% and ESR doubling as specified. The case style includes a standard insulation sleeve with a polypropylene end disk. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation. The part complies with vibration standards of 5 to 55 Hz, 0.06-inch amplitude, and 10 g max, applied for 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC864U010DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |