The DCMC794U035FG2D is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications, rated at 35 Vdc with a capacitance of 790,000 µF. It has a case size of 3 1/2 x 8 5/8 inches and uses a high current, high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 48.4 A at 85 °C, 120 Hz. The can style is standard with a PVC insulated sleeve and a thermally conductive pad option available. Capacitance tolerance is -10% +50%.
Datasheet Summary Powered by GS/AI
The DCMC794U035FG2D is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications, rated at 35 Vdc with a capacitance of 790,000 µF. It has a case size of 3 1/2 x 8 5/8 inches and uses a high current, high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 48.4 A at 85 °C, 120 Hz. The can style is standard with a PVC insulated sleeve and a thermally conductive pad option available. Capacitance tolerance is -10% +50%.