The DCMC793U010EA2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 79,000 µF, a rated voltage of 10 Vdc, and a case code EA with a diameter of 1 3/4 inches and length of 2 1/8 inches. It features a high post terminal, PVC insulation, and operates within a temperature range of -40 °C to +85 °C. The part has a maximum ESR of 18.8 mΩ at 25 °C and a maximum ripple current of 8.8 A at 85 °C. Its endurance life is rated at 2000 hours at full load under 85 °C conditions.
Datasheet Summary Powered by GS/AI
The DCMC793U010EA2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 79,000 µF, a rated voltage of 10 Vdc, and a case code EA with a diameter of 1 3/4 inches and length of 2 1/8 inches. It features a high post terminal, PVC insulation, and operates within a temperature range of -40 °C to +85 °C. The part has a maximum ESR of 18.8 mΩ at 25 °C and a maximum ripple current of 8.8 A at 85 °C. Its endurance life is rated at 2000 hours at full load under 85 °C conditions.