The DCMC784U6R3DC2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage, with a rated voltage of 6.3 Vdc and a capacitance of 780,000 µF. It has a diameter of 3 inches and a length of 4 1/8 inches, with a low post terminal and standard PVC insulation. The part operates within a temperature range of -40 °C to +85 °C, supports a maximum ripple current of 35.7 A at 85 °C, and has a maximum ESR of 2.9 mΩ at 120 Hz. It meets the endurance life test of 2000 hours at full load and 85 °C, with allowable capacitance shift of ±20% and ESR doubling. The case style is D, indicating high current, can-mounted terminals.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC784U6R3DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |