The DCMC773U016EH2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 77,000 µF, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 1 3/4-inch diameter and a length of 2 5/8 inches, with a high post terminal and standard PVC insulation. It supports a ripple current of 11.1 A at 85 °C and a maximum ESR of 15.3 mΩ at 25 °C. The part meets the endurance life test of 2000 hours at full load and 85 °C, with a capacitance change within ±20% and ESR within 200% of the limit. Its thermal design includes an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC773U016EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |