The DCMC754U010DD2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications, with a capacitance of 750,000 µF, a rated voltage of 10 Vdc, and a maximum ESR of 2.6 mΩ at 25 °C. It operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 41.0 A at 120 Hz and 85 °C. The component measures 3 inches in diameter by 5 1/8 inches in length, uses a stud mount terminal with an M12 thread, and is constructed with Thermal-Pak™ extended cathode foil for improved thermal performance. Its capacitance tolerance is -10% to +50%, and it complies with a 2000-hour endurance life test at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC754U010DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |