The DCMC733U016BA2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 73,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of -10% to +75%. It has a diameter of 2 inches and a length of 2 1/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ripple current of 9.5 A at 85 °C, and meets a 2,000-hour endurance life test at full load. Its low-temperature impedance ratio is ≤8, and it features Thermal-Pak™ extended cathode construction for improved thermal performance.
Datasheet Summary Powered by GS/AI
The DCMC733U016BA2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 73,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of -10% to +75%. It has a diameter of 2 inches and a length of 2 1/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ripple current of 9.5 A at 85 °C, and meets a 2,000-hour endurance life test at full load. Its low-temperature impedance ratio is ≤8, and it features Thermal-Pak™ extended cathode construction for improved thermal performance.