The DCMC704U025FP2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 700,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The case dimensions are 3 1/2 inches in diameter and 5 7/8 inches in length, with a high current, bottom terminal style. It features a thermal-pak™ extended cathode construction for improved heat dissipation, supported by a maximum ripple current of 44.9 A at 85 °C and an ESR of 2.9 mΩ at 25 °C. The part meets an endurance life test of 2000 hours at full load and 85 °C, with a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC704U025FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |