The DCMC693U035BJ2B is a screw terminal aluminum electrolytic capacitor in the DCMC series, designed for high-capacitance power supply filtering and energy storage. It has a capacitance of 69,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of −40 °C to +85 °C. The part features a 2 inch diameter and 3 5/8 inch length, with a high current, high post terminal (case code BJ). Its maximum ESR at 120 Hz and 25 °C is 13.2 mΩ, and it supports a maximum ripple current of 11.7 A at 85 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with capacitance change limited to ±20% and ESR limited to 200% of the specified limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC693U035BJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |