The DCMC series is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment. It operates from -40 °C to +85 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance values up to 2.7 F. The DCMC664U025FF2D variant is rated at 25 Vdc, 660,000 µF, with a maximum ESR of 3.1 mΩ at 120 Hz and a ripple current rating of 42.8 A at 85 °C. It has a 3.5 inch diameter and 5.5 inch length, with a high post terminal and PVC insulation. The capacitor meets a 2000-hour endurance life test at full load and 85 °C.
Datasheet Summary Powered by GS/AI
The DCMC series is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment. It operates from -40 °C to +85 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance values up to 2.7 F. The DCMC664U025FF2D variant is rated at 25 Vdc, 660,000 µF, with a maximum ESR of 3.1 mΩ at 120 Hz and a ripple current rating of 42.8 A at 85 °C. It has a 3.5 inch diameter and 5.5 inch length, with a high post terminal and PVC insulation. The capacitor meets a 2000-hour endurance life test at full load and 85 °C.