The DCMC654U6R3DJ2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 650,000 µF, a rated voltage of 6.3 Vdc, and a diameter-length size of 3 inches by 3 5/8 inches. It has a maximum ESR of 3.3 mΩ at 120 Hz and a maximum ripple current of 34.6 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses a high current, low post terminal with an M6 thread. Capacitance tolerance is -10% to +75%, and leakage current is limited to 6 √CV µA, with a 6 mA maximum at 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC654U6R3DJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |