The DCMC633U035CH2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 63,000 μF and a tolerance of −10% +75%. It has a diameter of 2.5 inches and a length of 2.625 inches, with a high post terminal. The operating temperature range is −40 °C to +85 °C, and it meets an endurance life test of 2000 hours at full load and 85 °C. ESR is 14.8 mΩ at 120 Hz and 25 °C, with a maximum ripple current of 13.4 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved thermal performance.
Datasheet Summary Powered by GS/AI
The DCMC633U035CH2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 63,000 μF and a tolerance of −10% +75%. It has a diameter of 2.5 inches and a length of 2.625 inches, with a high post terminal. The operating temperature range is −40 °C to +85 °C, and it meets an endurance life test of 2000 hours at full load and 85 °C. ESR is 14.8 mΩ at 120 Hz and 25 °C, with a maximum ripple current of 13.4 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved thermal performance.