The DCMC613U025AD2B is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 61,000 µF, a capacitance tolerance of -10% +50%, and a maximum ESR of 16.4 mΩ at 25 °C. It operates within a temperature range of -40 °C to +85 °C and has a ripple current rating of 10.3 A at 85 °C. The unit features a 1 3/8 inch diameter and 4 5/8 inch length with a high post terminal, and includes a PVC insulation sleeve with a polypropylene end disk. It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum leakage current of 6 √CV µA, not exceeding 6 mA at 5 minutes. The part is designed for high-capacitance applications such as power supply filtering and energy storage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC613U025AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |