The DCMC594U010CE2B is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc and 590,000 µF, with a diameter of 2.5 inches and a height of 5.125 inches. It has a maximum ESR of 3.9 mΩ at 25 °C and a ripple current rating of 29.5 A at 85 °C and 120 Hz. The operating temperature range is -40 °C to +85 °C, and it meets a 2000-hour endurance test at full load and 85 °C with ±20% capacitance change and ESR within 200% of limit. The terminal is a high-current low post with an M8 stud and PVC insulation. Capacitance tolerance is -10% to +50%, and leakage current is ≤6 √CV µA, max 6 mA at 5 minutes. The extended cathode foil design enhances thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC594U010CE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |