Cornell Dubilier Aluminum Electrolytic DCMC584U025FE2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC584U025FE2D is a screw terminal aluminum electrolytic capacitor in the DCMC series, rated for 25 Vdc with a capacitance of 580,000 µF and a maximum ripple current of 40.3 A at 85 °C. It has a case size of 3 1/2 inches in diameter and 5 1/8 inches in length, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load at 85 °C. Impedance ratio at -20 °C to +25 °C is ≤3 for voltages above 150 Vdc.

Datasheet Summary
Powered by GS/AI

The DCMC584U025FE2D is a screw terminal aluminum electrolytic capacitor in the DCMC series, rated for 25 Vdc with a capacitance of 580,000 µF and a maximum ripple current of 40.3 A at 85 °C. It has a case size of 3 1/2 inches in diameter and 5 1/8 inches in length, with a high post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load at 85 °C. Impedance ratio at -20 °C to +25 °C is ≤3 for voltages above 150 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC584U025FE2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC584U025FE2D
Aluminum Electrolytic DCMC584U025FE2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC584U025FE2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details