The DCMC573U010AH2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 10 Vdc, a capacitance of 57,000 µF, and a case size of 1 3/8 in diameter by 2 5/8 in length. It operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of -10% to +75%. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation, a maximum ripple current of 7.5 A at 120 Hz and 85 °C, and an ESR of 20.1 mΩ at 25 °C. Endurance life is rated at 2,000 hours under full load at 85 °C. It uses a high post terminal with 10-32 thread and a torque specification of 25 in·lb (2.82 N·m).
Datasheet Summary Powered by GS/AI
The DCMC573U010AH2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 10 Vdc, a capacitance of 57,000 µF, and a case size of 1 3/8 in diameter by 2 5/8 in length. It operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of -10% to +75%. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation, a maximum ripple current of 7.5 A at 120 Hz and 85 °C, and an ESR of 20.1 mΩ at 25 °C. Endurance life is rated at 2,000 hours under full load at 85 °C. It uses a high post terminal with 10-32 thread and a torque specification of 25 in·lb (2.82 N·m).