Cornell Dubilier Aluminum Electrolytic DCMC563U035AF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC563U035AF2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 56,000 µF, a rated voltage of 35 Vdc, and a tolerance of -10% to +75%. It has a maximum ESR of 14.1 mΩ at 120 Hz and a maximum ripple current of 13.3 A at 85 °C. The capacitor measures 1 3/8 inches in diameter and 5 5/8 inches in length, with a high post terminal and PVC insulation. It operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C. The thermal-Pak™ extended cathode construction ensures cool operation.

Datasheet Summary
Powered by GS/AI

The DCMC563U035AF2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 56,000 µF, a rated voltage of 35 Vdc, and a tolerance of -10% to +75%. It has a maximum ESR of 14.1 mΩ at 120 Hz and a maximum ripple current of 13.3 A at 85 °C. The capacitor measures 1 3/8 inches in diameter and 5 5/8 inches in length, with a high post terminal and PVC insulation. It operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C. The thermal-Pak™ extended cathode construction ensures cool operation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC563U035AF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC563U035AF2B
Aluminum Electrolytic DCMC563U035AF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC563U035AF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details