The DCMC494U035FP2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 470,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3.5 inches in diameter and 5.75 inches in length, with a stud terminal (P case style). Its maximum ESR at 120 Hz and 25 °C is 3.5 mΩ, and it supports a maximum ripple current of 41.1 A at 85 °C. Endurance life is rated for 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling at end-of-life. The case features a thermal pad for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC494U035FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |