The DCMC494U025DP2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 490,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 3 x 5 7/8 inch dimensions with a stud mount terminal style. It meets an endurance life test of 2000 hours at full load and 85 °C, with capacitance change limited to ±20% and ESR at 200% of the limit. Ripple current at 120 Hz and 85 °C is 46.0 A, with a maximum ESR of 3.1 mΩ at 25 °C. Thermal-Pak™ extended cathode construction ensures cool operation. The insulation is PVC with a polypropylene end disk, and the case style is D (High Current, Can).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC494U025DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |