The DCMC464U035FF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 460,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor has a diameter of 3.5 inches and a length of 5.5 inches, with a high post terminal style. Its maximum ESR at 120 Hz and 25 °C is 3.6 mΩ, and it supports a maximum ripple current of 39.2 A at 85 °C. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets endurance life test criteria of 2000 hours at full load and 85 °C. The case style and terminal configuration are consistent with the DCMC series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC464U035FF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |