The DCMC434U016CE2B is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 430,000 µF, operating from -40 °C to +85 °C. It has a case size of 2 1/2 inch diameter by 5 1/8 inch length and meets a capacitance tolerance of -10% +50%. The maximum ESR at 120 Hz is 4.4 mΩ and the rated ripple current at 85 °C is 27.9 A. The capacitor uses an extended cathode foil construction for improved thermal performance and undergoes a 2000-hour endurance test at full load and 85 °C with a maximum capacitance change of ±20% and ESR doubling. It features a high current, high post terminal style and includes a PVC sleeve insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC434U016CE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |