The DCMC433U035AD2B is a screw-terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 43,000 µF and a tolerance of -10% to +50%. It has a maximum ESR of 17.8 mΩ at 120 Hz and a ripple current rating of 9.9 A at 85 °C. The case dimensions are 1 3/8 inches in diameter and 4 5/8 inches in length, with a high post terminal and standard PVC insulation. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance test at full load and 85 °C with capacitance change within ±20% and ESR doubling as limits. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC433U035AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |