The DCMC433U025EH2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 43,000 µF with a tolerance of -10% to +50%, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a high post terminal, a case code of EH, and dimensions of 1 3/4 inch diameter by 2 5/8 inch length. Its maximum ripple current at 85 °C and 120 Hz is 9.5 A, with a maximum ESR of 19.4 mΩ at 25 °C. The part includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC433U025EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |