The DCMC413U035BH2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 41,000 µF and a tolerance of -10% to +50%. It features a 2-inch diameter, 2.625-inch height, and a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C. Its maximum ESR at 120 Hz and 25 °C is 20.1 mΩ, with a rated ripple current of 8.1 A at 85 °C. The case is insulated with PVC and polypropylene. The part utilizes Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC413U035BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |