The DCMC394U050DG2D is a screw-terminal aluminum electrolytic capacitor rated for 390,000 µF at 50 Vdc, designed for high-capacitance power supply and UPS applications. It measures 3 inches in diameter and 8 5/8 inches in length, with a high-current low post terminal. The maximum ESR at 25 °C is 4.1 mΩ, and the maximum ripple current at 85 °C is 38.6 A. It operates within a temperature range of -40 °C to +85 °C, and meets a 2000-hour endurance life test at full load and 85 °C with a capacitance change within ±20% and ESR within 200% of limit. The insulation is polyester, and the can style is standard with a stud mount.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC394U050DG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |