The DCMC384U016CD2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 380,000 µF with a tolerance of -10% to +50%, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 2.5 inches in diameter and 4.5 inches in length, with a high current, high post terminal (coded CD2B). It has a maximum ESR of 4.6 mΩ at 120 Hz and a rated ripple current of 28.5 A at 85 °C. The device meets an endurance life test of 2000 hours at full load and 85 °C, with a leakage current limit of 6 √CV µA, not exceeding 6 mA at 5 minutes. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC384U016CD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |