Cornell Dubilier Aluminum Electrolytic DCMC354U6R3CB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC354U6R3CB2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 350,000 µF and a tolerance of -10% to +50%. It has a maximum ESR of 5.3 mΩ at 25 °C and a maximum ripple current of 22.6 A at 85 °C. The case size is 2.5 inches in diameter by 3.125 inches in length, with a high current, bottom terminal. The operating temperature range is -40 °C to +85 °C, and it complies with a 2000-hour endurance life test at full load and 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The DCMC354U6R3CB2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 350,000 µF and a tolerance of -10% to +50%. It has a maximum ESR of 5.3 mΩ at 25 °C and a maximum ripple current of 22.6 A at 85 °C. The case size is 2.5 inches in diameter by 3.125 inches in length, with a high current, bottom terminal. The operating temperature range is -40 °C to +85 °C, and it complies with a 2000-hour endurance life test at full load and 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC354U6R3CB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC354U6R3CB2B
Aluminum Electrolytic DCMC354U6R3CB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC354U6R3CB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details