The DCMC354U025DD2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It operates within a temperature range of -40 °C to +85 °C and has a rated voltage of 25 Vdc. The capacitor has a nominal capacitance of 350,000 µF with a tolerance of -10% to +50%. It features a 3-inch diameter and 4 5/8-inch length with a high current, stud mount terminal configuration. The maximum ripple current at 85 °C is 35.1 A at 120 Hz, with a maximum ESR of 3.5 mΩ at 25 °C. It complies with a 2000-hour endurance test at full load and 85 °C, maintaining specified limits for capacitance, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC354U025DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |