The DCMC344U035DP2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 340,000 µF, a rated voltage of 35 Vdc, and an ESR of 3.9 mΩ at 25 °C. It operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 40.9 A at 85 °C. The case dimensions are 3.000 inches in diameter and 7.625 inches in length. It features a stud terminal with a 0.630 inch thread, adhering to the D case style and thermal pad construction. The part meets endurance life test criteria of 2000 hours at full load at 85 °C with no more than 20% capacitance change and 200% ESR increase.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC344U035DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |