The DCMC324U6R3EE2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 320,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of -10% to +75%. It has a maximum ESR of 6.4 mΩ at 25 °C and a maximum ripple current of 19.7 A at 85 °C. The capacitor measures 1 3/4 inches in diameter and 5 1/8 inches in length. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C, with a shelf life test of 500 hours at 85 °C. The case style is insulated with a high post terminal and a standard PVC sleeve with polypropylene end disk. The part includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC324U6R3EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |