The DCMC324U035DF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, operating from -40 °C to +85 °C with a rated voltage of 35 Vdc and a capacitance of 320,000 µF. It has a case size of 3 x 5 5/8 inches, a maximum ESR of 4.0 mΩ at 25 °C, and a maximum ripple current of 35.5 A at 85 °C. The capacitor uses a thermal-Pak™ extended cathode construction to ensure cool operation and meets endurance testing of 2000 hours at full load and 85 °C. The terminal style is a high-current, bottom post, and the can is uninsulated.
Datasheet Summary Powered by GS/AI
The DCMC324U035DF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, operating from -40 °C to +85 °C with a rated voltage of 35 Vdc and a capacitance of 320,000 µF. It has a case size of 3 x 5 5/8 inches, a maximum ESR of 4.0 mΩ at 25 °C, and a maximum ripple current of 35.5 A at 85 °C. The capacitor uses a thermal-Pak™ extended cathode construction to ensure cool operation and meets endurance testing of 2000 hours at full load and 85 °C. The terminal style is a high-current, bottom post, and the can is uninsulated.