Cornell Dubilier Aluminum Electrolytic DCMC314U025CF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC314U025CF2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 310,000 µF with a tolerance of -10% to +50%, a rated voltage of 25 Vdc, a maximum ESR of 4.6 mΩ at 120 Hz and 25 °C, and a rated ripple current of 29.8 A at 85 °C. The capacitor is housed in a 2.5-inch diameter by 5.5-inch tall case with a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C with a thermal-Pak™ extended cathode construction for cool operation.

Datasheet Summary
Powered by GS/AI

The DCMC314U025CF2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 310,000 µF with a tolerance of -10% to +50%, a rated voltage of 25 Vdc, a maximum ESR of 4.6 mΩ at 120 Hz and 25 °C, and a rated ripple current of 29.8 A at 85 °C. The capacitor is housed in a 2.5-inch diameter by 5.5-inch tall case with a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C with a thermal-Pak™ extended cathode construction for cool operation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC314U025CF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC314U025CF2B
Aluminum Electrolytic DCMC314U025CF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC314U025CF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers