The DCMC314U010BD2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 310,000 µF and a maximum ESR of 6.7 mΩ at 25 °C, designed for high-capacitance power supply and energy storage applications. It has a case size of 2 x 4 5/8 inches, operates within a temperature range of -40 °C to +85 °C, and complies with an endurance life test of 2000 hours at full load and 85 °C. The terminal is a high-current low-post type with a 1.25-inch stud mounting and a torque specification of 6.78 N·m. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC314U010BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |