The DCMC304U025DC2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 300,000 µF and a rated voltage of 25 Vdc. It measures 3 inches in diameter and 4 1/8 inches in length, with a low post terminal. Operating temperature ranges from -40 °C to +85 °C. The maximum ESR at 25 °C is 3.9 mΩ, and the maximum ripple current at 85 °C is 31.0 A. Capacitance tolerance is -10% to +50%. The capacitor meets endurance life test requirements of 2000 hours at full load and 85 °C with ≤20% capacitance change and ≤200% ESR increase. Thermal-Pak™ extended cathode construction ensures improved heat dissipation. The part uses a 3-inch diameter case with a screw terminal style DC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC304U025DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |