The DCMC294U016BF2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a rated voltage of 16 Vdc, a capacitance of 290,000 µF, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 2-inch diameter and 5 5/8-inch length, with a high current, low post terminal style. It has a maximum ripple current of 22.9 A at 85 °C and a maximum ESR of 5.7 mΩ at 120 Hz and 25 °C. The unit meets the endurance life test of 2000 hours at full load and 85 °C, with a capacitance tolerance of -10% to +75% and a leakage current limit of ≤6√CV µA, not exceeding 6 mA at 5 minutes. The case uses standard PVC insulation with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC294U016BF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |