Cornell Dubilier Aluminum Electrolytic DCMC284U035DE2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC284U035DE2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a rated voltage of 35 Vdc and a capacitance of 280,000 µF. It has a cylindrical case measuring 3 inches in diameter and 5 1/8 inches in length, with a low post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, delivers a rated ripple current of 32.6 A at 85 °C and 120 Hz, and has a maximum ESR of 4.4 mΩ at 25 °C. Endurance life is rated at 2000 hours at full load and 85 °C, with a tolerance of -10% to +50%.

Datasheet Summary
Powered by GS/AI

The DCMC284U035DE2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a rated voltage of 35 Vdc and a capacitance of 280,000 µF. It has a cylindrical case measuring 3 inches in diameter and 5 1/8 inches in length, with a low post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, delivers a rated ripple current of 32.6 A at 85 °C and 120 Hz, and has a maximum ESR of 4.4 mΩ at 25 °C. Endurance life is rated at 2000 hours at full load and 85 °C, with a tolerance of -10% to +50%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC284U035DE2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC284U035DE2D
Aluminum Electrolytic DCMC284U035DE2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC284U035DE2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details